The FM3 foot switch is a compact, three-pedal device with a black ABS housing and die-cast aluminum base, designed for light or medium-duty applications including medical use. It features snap-action microswitches with SPDT-SB, DPDT-SB, or 2x SPDT-SB circuits, rated at 5A/250V AC, and offers momentary, maintained, or two-stage momentary contact types. Standard cable options include 20 AWG/9 or 22 AWG/18 conductor PVC SJT cables, with IP 43 or IP 65 protection levels. The operating temperature range is -20°C to +80°C. The part number 51.825 corresponds to a 2x SPDT-SB, two-stage momentary configuration with 22 AWG/18 conductor cable and IP 65 protection. It is UL/CSA approved and meets IEC 60601-1, IEC 60601-6, IEC 60601-2-2, IEC 60601-2-22, and IEC 60601-2-43 standards for medical equipment safety and usability.
The FM series foot switches are ideal for light or medium duty applications and especially medical applications. The compact, sturdy but small, ABS housing is designed to meet all the different contact and switch insert configurations. This series has many features, such as maintained and two stage momentary contacts, two different colors, and two protection levels. It also offers a variety of flexibility and alternatives already in the standard versions.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Foot Switches |
| Product Number | 51.825 |
| Product Name | Compact, Three Pedal Foot Switch |
| Protection | No Guard (or Separate Guard) |
| Operating Temperature | -4 to 176 F (-20 to 80 C) |
| Pedals | Three |
| Switch / Action Method | Snap Action Switch |
| Function | Momentary; 2-Stage |