The FM series compact, two-pedal foot switch is designed for light or medium duty applications, including medical use, with an ABS housing and a die-cast aluminum weighted base. It features snap-action microswitches rated at 5 A at 125-250 V AC, with SPDT-SB or DPDT-SB circuits, momentary or maintained contact types, and IP 65 protection. The switch includes a 20 AWG, 12-conductor cable and operates within a temperature range of -20°C to +80°C. It is IEC 60601-1 certified and UL 2601-1 recognized for medical safety and usability requirements.
The FM series foot switches are ideal for light or
medium duty applications and especially medical
applications. The compact, sturdy but small, ABS
housing is designed to meet all the different contact and
switch insert configurations.
This series has many features, such as maintained and
two stage momentary contacts, two different colors, and
two protection levels. It also offers a variety of flexibility
and alternatives already in the standard versions.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Foot Switches |
| Product Number | 51.723G |
| Product Name | Compact, Two Pedal Foot Switch |
| Protection | No Guard (or Separate Guard) |
| Operating Temperature | -4 to 176 F (-20 to 80 C) |
| Pedals | Two |
| Switch / Action Method | Snap Action Switch |
| Function | Momentary; 2-Stage |