The FM1 SU1 L1 U foot switch with a foot guard is a compact, one-pedal device with a black ABS housing and a bright red steel guard, designed for light or medium-duty applications including medical use. It features a snap-action microswitch with SPDT-SB circuitry, rated at 5A/250V AC, and offers IP 43 protection. The unit includes a vinyl sleeve strain relief and operates within a temperature range of -20°C to +80°C. It is IEC 60601-1 certified and UL 2601-1 recognized.
The FM series foot switches are ideal for light or
medium duty applications and especially medical
applications. The compact, sturdy but small, ABS
housing is designed to meet all the different contact and
switch insert configurations.
This series has many features, such as maintained and
two stage momentary contacts, two different colors, and
two protection levels. It also offers a variety of flexibility
and alternatives already in the standard versions.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Foot Switches |
| Product Number | 51.651N |
| Product Name | Compact Foot Switches with Guard |
| Protection | Full Guard |
| Operating Temperature | -4 to 176 F (-20 to 80 C) |
| Pedals | One |
| Switch / Action Method | Snap Action Switch |
| Function | Momentary |