The FM series compact, two pedal foot switch is designed for light or medium duty applications, including medical use. It features a gray or black ABS housing with a die-cast aluminum base and rubber mat, and provides IP 43 and IP 65 protection levels. The switch insert is a UL/CSA-approved snap-action microswitch with a 5A/125-250V AC electrical rating. Contact types include momentary, maintained, or two-stage momentary, with SPDT-SB or DPDT-SB circuits. The standard cable is 20 AWG, multi-conductor, PVC, SJT, and 2 m (6 ft. 6 in.) long. It operates within a temperature range of -20°C to +80°C and meets IEC 60601-1 certification and UL 2601-1 recognition.
The FM series foot switches are ideal for light or
medium duty applications and especially medical
applications. The compact, sturdy but small, ABS
housing is designed to meet all the different contact and
switch insert configurations.
This series has many features, such as maintained and
two stage momentary contacts, two different colors, and
two protection levels. It also offers a variety of flexibility
and alternatives already in the standard versions.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Foot Switches |
| Product Number | 51.709B |
| Product Name | Compact, Two Pedal Foot Switch |
| Protection | No Guard (or Separate Guard) |
| Operating Temperature | -4 to 176 F (-20 to 80 C) |
| Pedals | Two |
| Switch / Action Method | Snap Action Switch |
| Function | Maintained |