The FK series foot switch is a medium-size, one-pedal device with a gray or black ABS housing, rated for 10A (1/2HP) at 125-250V AC, and features snap-action microswitches with momentary or two-stage momentary contact types. It complies with IP 43 protection, operates from -20°C to +80°C, and is offered with an 18 AWG, 6-conductor PVC cable. The part number 51.906G corresponds to the FK1 SU1R F model with a gray housing and cable.
The FK series foot switches are suitable for light and medium duty applications. The medium size, sturdy ABS housing fits up to 3 snap action microswitches rated up to 10A (1/2HP)/250V AC. The momentary and two stage momentary contact types cover almost every demand. With the optional strain reliefs, cables and connectors and the larger pedal, the FK series is a low cost alternative, where no high protection levels are required. This series covers the range between the FM series and the FS series. This foot switch will fit numerous applications.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Foot Switches |
| Product Number | 51.906G |
| Product Name | Medium Size, One Pedal Foot Switch |
| Protection | No Guard (or Separate Guard) |
| Operating Temperature | -4 to 176 F (-20 to 80 C) |
| Pedals | One |
| Switch / Action Method | Snap Action Switch |
| Function | Momentary |