The FM series compact, two pedal foot switch is designed for light or medium duty applications, particularly in medical environments. It features a gray or black ABS housing, a die cast aluminum base with a rubber mat, and snap action microswitches rated at 5A/125-250V AC. The switch supports momentary, maintained, or two stage momentary contact types with SPDT-SB or DPDT-SB circuits. Standard protection levels are IP 43 and IP 65, with an operating temperature range of -20°C to +80°C. It includes a 20 AWG/6 conductor cable and is certified to IEC 60601-1 and recognized to UL 2601-1.
The FM series foot switches are ideal for light or
medium duty applications and especially medical
applications. The compact, sturdy but small, ABS
housing is designed to meet all the different contact and
switch insert configurations.
This series has many features, such as maintained and
two stage momentary contacts, two different colors, and
two protection levels. It also offers a variety of flexibility
and alternatives already in the standard versions.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Foot Switches |
| Product Number | 51.708G |
| Product Name | Compact, Two Pedal Foot Switch |
| Protection | No Guard (or Separate Guard) |
| Operating Temperature | -4 to 176 F (-20 to 80 C) |
| Pedals | Two |
| Switch / Action Method | Snap Action Switch |
| Function | Maintained |