The FM1 SU1R F1 part is a compact, single-pedal foot switch with a black ABS housing, snap-action microswitch, and maintained contact function. It features a 20 AWG, 3-conductor cable and provides IP 43 protection. The electrical rating is 5A at 250V AC, with an operating temperature range of -20°C to +80°C. It is UL/CSA approved and complies with IEC 60601-1, IEC 60601-6, and IEC 60601-2 series standards for medical equipment. The device is designed for hands-free operation in applications such as medical device control.
The FM series foot switches are ideal for light or medium duty applications and especially medical applications. The compact, sturdy but small, ABS housing is designed to meet all the different contact and switch insert configurations. This series has many features, such as maintained and two stage momentary contacts, two different colors, and two protection levels. It also offers a variety of flexibility and alternatives already in the standard version.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Foot Switches |
| Product Number | 51.605 |
| Product Name | Compact, One Pedal Foot Switch |
| Protection | No Guard (or Separate Guard) |
| Operating Temperature | -4 to 176 F (-20 to 80 C) |
| Pedals | One |
| Switch / Action Method | Snap Action Switch |
| Function | Maintained; 1-Stage |