The FM1 SU2R F2 U foot switch is a compact, one-pedal device with a foot guard, featuring a black ABS housing, red steel guard, and snap-action microswitch. It has a DPDT-SB circuit, rated for 5A at 250V AC, with momentary contact function, 20 AWG/6 conductor cable, and IP 65 protection. The operating temperature range is -20°C to +80°C. The unit is UL/CSA approved and meets IEC 60601-1 certification for medical safety and usability standards.
The FM series foot switches are ideal for light or medium duty applications and especially medical applications. The compact, sturdy but small, ABS housing is designed to meet all the different contact and switch insert configurations. This series has many features, such as maintained and two stage momentary contacts, two different colors, and two protection levels. It also offers a variety of flexibility and alternatives already in the standard versions.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Foot Switches |
| Product Number | 51.662 |
| Product Name | Compact, One Pedal Foot Switch With Foot Guard |
| Protection | Full Guard |
| Operating Temperature | -4 to 176 F (-20 to 80 C) |
| Pedals | One |
| Switch / Action Method | Snap Action Switch |
| Function | Maintained; 1-Stage |