Altech Corp. Compact, One Pedal Foot Switch With Guard 51.065OR

Description
Altechʼs new low cost foot switch is ideal for any light to medium duty application. The PCFS-3M has an electrical rating of 10A (1/2HP)/125V AC, it can serve as a foot operated on/off switch for a wide range of motor driven and electrical devices. The virtually indestructible steel housing meets even more challenging demands of every day applications. The steel guard comes standard in red or orange and provides an affordable “safeguarding” of the foot switch. The guard is interchangeable with the FM1 series foot switch which makes this configuration a perfect fit for more cost sensitive applications. Features: Steel Body IP 20 Protection Level Temperature Range: -20°C up to +80°C
Request a Quote Datasheet
Description
Altechʼs new low cost foot switch is ideal for any light to medium duty application. The PCFS-3M has an electrical rating of 10A (1/2HP)/125V AC, it can serve as a foot operated on/off switch for a wide range of motor driven and electrical devices. The virtually indestructible steel housing meets even more challenging demands of every day applications. The steel guard comes standard in red or orange and provides an affordable “safeguarding” of the foot switch. The guard is interchangeable with the FM1 series foot switch which makes this configuration a perfect fit for more cost sensitive applications. Features: Steel Body IP 20 Protection Level Temperature Range: -20°C up to +80°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact, One Pedal Foot Switch With Guard - 51.065OR - Altech Corp.
Flemington, NJ, USA
Compact, One Pedal Foot Switch With Guard
51.065OR
Compact, One Pedal Foot Switch With Guard 51.065OR
Altechʼs new low cost foot switch is ideal for any light to medium duty application. The PCFS-3M has an electrical rating of 10A (1/2HP)/125V AC, it can serve as a foot operated on/off switch for a wide range of motor driven and electrical devices. The virtually indestructible steel housing meets even more challenging demands of every day applications. The steel guard comes standard in red or orange and provides an affordable “safeguarding” of the foot switch. The guard is interchangeable with the FM1 series foot switch which makes this configuration a perfect fit for more cost sensitive applications. Features: Steel Body IP 20 Protection Level Temperature Range: -20°C up to +80°C

Altechʼs new low cost foot switch is ideal for any light to medium duty application. The PCFS-3M has an electrical rating of 10A (1/2HP)/125V AC, it can serve as a foot operated on/off switch for a wide range of motor driven and electrical devices.
The virtually indestructible steel housing meets even more challenging demands of every day applications. The steel guard comes standard in red or orange and provides an affordable “safeguarding” of the foot switch. The guard is interchangeable with the FM1 series foot switch which makes this configuration a perfect fit for more cost sensitive applications.

Features:

  • Steel Body
  • IP 20 Protection Level
  • Temperature Range: -20°C up to +80°C
Buy Now
Compact, One Pedal Foot Switch With Guard - 51.065OR - Altech Corp.
Flemington, NJ, USA
Compact, One Pedal Foot Switch With Guard
51.065OR
Compact, One Pedal Foot Switch With Guard 51.065OR
The virtually indestructible steel housing meets even more challenging demands of every day applications. The steel guard comes standard in red or orange and provides an affordable “safeguarding” of the foot switch. The guard is interchangeable with the FM1 series foot switch which makes this configuration a perfect fit for more cost sensitive applications. Features: Black Steel Body and Pedal Cover IP 20 Protection Level Temperature Range of -20°C up to +80°C UL/CSA Approved

The virtually indestructible steel housing meets even more challenging demands of every day applications. The steel guard comes standard in red or orange and provides an affordable “safeguarding” of the foot switch. The guard is interchangeable with the FM1 series foot switch which makes this configuration a perfect fit for more cost sensitive applications.

Features:

  • Black Steel Body and Pedal Cover
  • IP 20 Protection Level
  • Temperature Range of -20°C up to +80°C
  • UL/CSA Approved
Buy Now Datasheet

Technical Specifications

  Altech Corp. Altech Corp.
Product Category Foot Switches Foot Switches
Product Number 51.065OR 51.065OR
Product Name Compact, One Pedal Foot Switch With Guard Compact, One Pedal Foot Switch With Guard
Protection Full Guard; Explosion Proof (optional feature) Full Guard
Operating Temperature -4 to 176 F (-20 to 80 C) -4 to 176 F (-20 to 80 C)
Pedals One One
Switch / Action Method Snap Action Switch Snap Action Switch
Function Maintained Momentary
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Medium Size, Three Pedal Foot Switch - 51.31 - Altech Corp.
Specs
Protection No Guard (or Separate Guard)
Operating Temperature -4 to 176 F (-20 to 80 C)
Pedals Three
View Details
Compact, One Pedal Foot Switch With Foot Guard - 51.665 - Altech Corp.
Specs
Protection Full Guard
Operating Temperature -4 to 176 F (-20 to 80 C)
Pedals One
View Details
Compact, One Pedal Foot Switch - 51.012B - Altech Corp.
Specs
Protection No Guard (or Separate Guard)
Operating Temperature -4 to 176 F (-20 to 80 C)
Pedals One
View Details
2 suppliers
Heavy Duty Medium Size, One Pedal Foot Switch - 51.108 - Altech Corp.
Specs
Protection Full Guard; Anti-Trip Mechanism
Operating Temperature -4 to 176 F (-20 to 80 C)
Pedals One
View Details