The FM1 compact one pedal foot switch is designed for light or medium duty applications, particularly in medical environments. It features a black ABS housing, a snap action microswitch with UL/CSA approval, and electrical ratings of 5A/250V AC for standard configurations. Available contact types include momentary, maintained, and two stage momentary with SPDT-SB, DPDT-SB, or 2x SPDT-SB circuits. Protection levels are IP 43 or IP 65, with a temperature range of -20°C to +80°C. Standard cable options include 2 m SJT PVC multi-conductor cable or solderable terminals. The device is IEC 60601-1 certified and UL 2601-1 recognized for medical use.
The FM series foot switches are ideal for light or medium duty applications and especially medical applications. The compact, sturdy but small, ABS housing is designed to meet all the different contact and switch insert configurations. This series has many features, such as maintained and two stage momentary contacts, two different colors, and two protection levels. It also offers a variety of flexibility and alternatives already in the standard version.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Foot Switches |
| Product Number | 51.61 |
| Product Name | Compact, One Pedal Foot Switch |
| Protection | No Guard (or Separate Guard) |
| Operating Temperature | -4 to 176 F (-20 to 80 C) |
| Pedals | One |
| Switch / Action Method | Snap Action Switch |
| Function | Maintained; 1-Stage |