The FS3 series is a heavy duty, medium size, three pedal foot switch designed for industrial and medical applications, featuring a die cast aluminum housing and Polyamide 6.6 pedals. It has an IP 65 protection level, operates between -30°C and +80°C, and uses silver alloy contacts rated at 10A/500V AC with snap action or slow make-break switch inserts. Contact types include momentary, maintained, and two stage momentary, with circuits configured as SPDT-DB or DPDT-DB. The unit has three PG 13.5 threaded cable entries and is UL508 Listed. The FS3 U1DU1S variant, identified by catalog number 51.312, provides two SPDT-DB switches in a two stage momentary configuration with Anti-Trip lever and is available with optional gold plated contacts for low current applications.
The heavy duty, medium size FS series foot switches are primarily used in industrial and medical applications. Due to the sturdy design of the die cast aluminum housing, the foot switch is an exceptional value for strict environments. This compact design offers a lot of versatility:
| Altech Corp. | |
|---|---|
| Product Category | Foot Switches |
| Product Number | 51.312 |
| Product Name | Heavy Duty Medium Size, Three Pedal Foot Switch |
| Protection | No Guard (or Separate Guard); Anti-Trip Mechanism |
| Operating Temperature | -4 to 176 F (-20 to 80 C) |
| Pedals | Three |
| Switch / Action Method | Slow Action Switch |
| Function | Momentary; 2-Stage |