The FL series foot switch is a heavy-duty, non-corrosive device designed for hazardous and demanding environments, featuring a polyamide 6.6 housing and die-cast aluminum guard. It has an IP 65 protection rating, operates between -30°C and +80°C, and uses silver alloy contacts rated for 10A at 500V AC. Available switch types include snap action and slow make-break, with contact configurations of momentary, maintained, or two-stage momentary. The series includes models with a two-stage SPDT-DB circuit and additional anti-trip lever, and supports optional gold-plated contacts, extended strain relief, and custom cable or connector configurations. IEC 601-1 certified.
The FL series foot switches are appropriate for heavy duty applications in hazardous and demanding environments. The foot switch with the Polyamide 6.6 housing shows the same sturdy body as the FS series, but with the advantage of resistance against water, oil, and certain acids and chemicals, which enables a longer life expectancy. The foot guard consists of die cast aluminum, to sustain all safety requirements. The FL series offers considerable flexibility with the combination of slow make-break and snap action switch inserts, with the contact types momentary, maintained and two stage momentary and the choice of different potentiometer values. Human safety and machine protection can be provided by adding of Anti-Trip lever and foot guard. These items prevent the foot switch from accidentally actuating the machine function. Different strain reliefs, cables, connectors and custom colors are also available.
The main applications of this non-corrosive foot switch are “wet” industrial environments, drilling processes, and in the food industry, where the environment has to be cleaned regularly with cleaning detergent.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Foot Switches |
| Product Number | 51.464R |
| Product Name | Medium Size Foot Switches with Guard |
| Protection | Full Guard |
| Operating Temperature | -22 to 176 F (-30 to 80 C) |
| Pedals | One |
| Switch / Action Method | Snap Action Switch |
| Function | Momentary; 2-Stage |