The FM1 foot switch with guard is a compact, single-pedal device for light or medium duty applications, particularly in medical environments. It features a black ABS housing with a red steel guard and snap-action microswitches rated for 5A at 125-250V AC. Available circuit configurations include SPDT-SB, DPDT-SB, and 2x SPDT-SB, with contact types of momentary, maintained, or two-stage momentary. The switch offers IP 43 or IP 65 protection levels, a temperature range of -20°C to +80°C, and is certified to IEC 60601-1 and recognized under UL 2601-1 for medical safety. Cable options include solderable terminations or 20 AWG multiconductor PVC cables. Gold-plated contacts for low-current applications and shielded cables are available as options.
The FM series foot switches are ideal for light or
medium duty applications and especially medical
applications. The compact, sturdy but small, ABS
housing is designed to meet all the different contact and
switch insert configurations.
This series has many features, such as maintained and
two stage momentary contacts, two different colors, and
two protection levels. It also offers a variety of flexibility
and alternatives already in the standard versions.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Foot Switches |
| Product Number | 51.660R |
| Product Name | Compact Foot Switches with Guard |
| Protection | Full Guard |
| Operating Temperature | -4 to 176 F (-20 to 80 C) |
| Pedals | One |
| Switch / Action Method | Snap Action Switch |
| Function | Maintained |