Altech Corp. Medium Size Foot Switches with Guard 51.463R

Description
The FL series foot switches are appropriate for heavy duty applications in hazardous and demanding environments. The foot switch with the Polyamide 6.6 housing shows the same sturdy body as the FS series, but with the advantage of resistance against water, oil, and certain acids and chemicals, which enables a longer life expectancy. The foot guard consists of die cast aluminum, to sustain all safety requirements. The FL series offers considerable flexibility with the combination of slow make-break and snap action switch inserts, with the contact types momentary, maintained and two stage momentary and the choice of different potentiometer values. Human safety and machine protection can be provided by adding of Anti-Trip lever and foot guard. These items prevent the foot switch from accidentally actuating the machine function. Different strain reliefs, cables, connectors and custom colors are also available. The main applications of this non-corrosive foot switch are “wet” industrial environments, drilling processes, and in the food industry, where the environment has to be cleaned regularly with cleaning detergent. Features: Polyamide 6.6 Body, Aluminum Guard IP 65 Protection Level Silver Alloy Contact Material Temperature Range: -30°C up to +80°C
Request a Quote Datasheet
Description
The FL series foot switches are appropriate for heavy duty applications in hazardous and demanding environments. The foot switch with the Polyamide 6.6 housing shows the same sturdy body as the FS series, but with the advantage of resistance against water, oil, and certain acids and chemicals, which enables a longer life expectancy. The foot guard consists of die cast aluminum, to sustain all safety requirements. The FL series offers considerable flexibility with the combination of slow make-break and snap action switch inserts, with the contact types momentary, maintained and two stage momentary and the choice of different potentiometer values. Human safety and machine protection can be provided by adding of Anti-Trip lever and foot guard. These items prevent the foot switch from accidentally actuating the machine function. Different strain reliefs, cables, connectors and custom colors are also available. The main applications of this non-corrosive foot switch are “wet” industrial environments, drilling processes, and in the food industry, where the environment has to be cleaned regularly with cleaning detergent. Features: Polyamide 6.6 Body, Aluminum Guard IP 65 Protection Level Silver Alloy Contact Material Temperature Range: -30°C up to +80°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Medium Size Foot Switches with Guard - 51.463R - Altech Corp.
Flemington, NJ, USA
Medium Size Foot Switches with Guard
51.463R
Medium Size Foot Switches with Guard 51.463R
The FL series foot switches are appropriate for heavy duty applications in hazardous and demanding environments. The foot switch with the Polyamide 6.6 housing shows the same sturdy body as the FS series, but with the advantage of resistance against water, oil, and certain acids and chemicals, which enables a longer life expectancy. The foot guard consists of die cast aluminum, to sustain all safety requirements. The FL series offers considerable flexibility with the combination of slow make-break and snap action switch inserts, with the contact types momentary, maintained and two stage momentary and the choice of different potentiometer values. Human safety and machine protection can be provided by adding of Anti-Trip lever and foot guard. These items prevent the foot switch from accidentally actuating the machine function. Different strain reliefs, cables, connectors and custom colors are also available. The main applications of this non-corrosive foot switch are “wet” industrial environments, drilling processes, and in the food industry, where the environment has to be cleaned regularly with cleaning detergent. Features: Polyamide 6.6 Body, Aluminum Guard IP 65 Protection Level Silver Alloy Contact Material Temperature Range: -30°C up to +80°C

The FL series foot switches are appropriate for heavy duty applications in hazardous and demanding environments. The foot switch with the Polyamide 6.6 housing shows the same sturdy body as the FS series, but with the advantage of resistance against water, oil, and certain acids and chemicals, which enables a longer life expectancy. The foot guard consists of die cast aluminum, to sustain all safety requirements. The FL series offers considerable flexibility with the combination of slow make-break and snap action switch inserts, with the contact types momentary, maintained and two stage momentary and the choice of different potentiometer values. Human safety and machine protection can be provided by adding of Anti-Trip lever and foot guard. These items prevent the foot switch from accidentally actuating the machine function. Different strain reliefs, cables, connectors and custom colors are also available.

The main applications of this non-corrosive foot switch are “wet” industrial environments, drilling processes, and in the food industry, where the environment has to be cleaned regularly with cleaning detergent.

Features:

  • Polyamide 6.6 Body, Aluminum Guard
  • IP 65 Protection Level
  • Silver Alloy Contact Material
  • Temperature Range: -30°C up to +80°C
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Foot Switches
Product Number 51.463R
Product Name Medium Size Foot Switches with Guard
Protection Full Guard
Operating Temperature -22 to 176 F (-30 to 80 C)
Pedals One
Switch / Action Method Snap Action Switch
Function Momentary
Unlock Full Specs
to access all available technical data

Similar Products

Medium Size, One Pedal Foot Switch - 51.904 - Altech Corp.
Specs
Protection No Guard (or Separate Guard)
Operating Temperature -4 to 176 F (-20 to 80 C)
Pedals One
View Details
Compact, One Pedal Foot Switch with Guard - 51.610G - Altech Corp.
Specs
Protection No Guard (or Separate Guard)
Operating Temperature -4 to 176 F (-20 to 80 C)
Pedals One
View Details
Heavy Duty Medium Size, Three Pedal Foot Switch - 51.311 - Altech Corp.
Specs
Protection No Guard (or Separate Guard); Anti-Trip Mechanism
Operating Temperature -4 to 176 F (-20 to 80 C)
Pedals Three
View Details
Medium Size Foot Switches with Guard - 51.454R - Altech Corp.
Specs
Protection Full Guard; Anti-Trip Mechanism
Operating Temperature -22 to 176 F (-30 to 80 C)
Pedals One
View Details