The FS2 SU1S (2x) foot switch is a heavy-duty, medium-sized two-pedal switch with a die-cast aluminum housing and Polyamide 6.6 pedals, rated for 10A/500V AC with snap-action switch inserts and momentary contact on both pedals. It features IP65 protection, operates from -30°C to +80°C, and includes threaded cable entries (PG 13.5). The unit is UL508 listed and includes an Anti-Trip lever option. Its dimensions are 200 mm in length, 143 mm in width, and 96 mm in height, with each pedal measuring 70 mm by 35 mm.
The heavy duty, medium size FS series foot switches are primarily used in industrial and medical applications. Due to the sturdy design of the die cast aluminum housing, the foot switch is an exceptional value for strict environments. This compact design offers a lot of versatility:
| Altech Corp. | |
|---|---|
| Product Category | Foot Switches |
| Product Number | 51.207 |
| Product Name | Heavy Duty Medium Size, Two Pedal Foot Switch |
| Protection | No Guard (or Separate Guard); Anti-Trip Mechanism |
| Operating Temperature | -4 to 176 F (-20 to 80 C) |
| Pedals | Two |
| Switch / Action Method | Snap Action Switch |
| Function | Momentary |