The FL1 SU1DSU1S foot switch is a light medium size, one-pedal switch with a polyamide 6.6 housing and die-cast aluminum guard, rated for 10A/500V AC with a snap-action, two-stage momentary contact configuration. It includes an anti-trip lever, features IP 65 protection, and operates within a temperature range of -30°C to +80°C. The cable entry is a threaded M20 hole, and it is IEC 601-1 certified.
The FL series foot switches are appropriate for heavy duty applications in hazardous and demanding environments. The foot switch with the Polyamide 6.6 housing shows the same sturdy body as the FS series, but with the advantage of resistance against water, oil, and certain acids and chemicals, which enables a longer life expectancy. The foot guard consists of die cast aluminum, to sustain all safety requirements. The FL series offers considerable flexibility with the combination of slow make-break and snap action switch inserts, with the contact types momentary, maintained and two stage momentary and the choice of different potentiometer values. Human safety and machine protection can be provided by adding of Anti-Trip lever and foot guard. These items prevent the foot switch from accidentally actuating the machine function. Different strain reliefs, cables, connectors and custom colors are also available.
The main applications of this non-corrosive foot switch are “wet” industrial environments, drilling processes, and in the food industry, where the environment has to be cleaned regularly with cleaning detergent.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Foot Switches |
| Product Number | 51.416 |
| Product Name | Light Medium Size, One Pedal Foot Switch |
| Protection | No Guard (or Separate Guard); Anti-Trip Mechanism |
| Operating Temperature | -22 to 176 F (-30 to 80 C) |
| Pedals | One |
| Switch / Action Method | Snap Action Switch |
| Function | Momentary; 2-Stage |