The FS3 series is a heavy-duty, medium-size three-pedal foot switch with a die-cast aluminum housing and guard, designed for industrial applications. It features a Polyamide 6.6 pedal, IP 65 protection, and a temperature range of -30°C to +80°C. The FS3 SU2 (3x) U variant, catalog number 51.363, has a DPDT-DB circuit with snap-action switch contacts and an electrical rating of 10A/500V AC. It includes an anti-trip lever, threaded cable entries (PG 13.5), and is UL508 listed. Optional features include gold-plated contacts and custom colors. Dimensions are 395 mm long, 280 mm wide, and 96 mm high.
The heavy duty, medium size FS series foot switches are primarily used in industrial and medical applications. Due to the sturdy design of the die cast aluminum housing, the foot switch is an exceptional value for strict environments. This compact design offers a lot of versatility:
| Altech Corp. | |
|---|---|
| Product Category | Foot Switches |
| Product Number | 51.363 |
| Product Name | Heavy Duty Medium Size, Three Pedal Foot Switch With Guard |
| Protection | No Guard (or Separate Guard) |
| Operating Temperature | -4 to 176 F (-20 to 80 C) |
| Pedals | Three |
| Switch / Action Method | Snap Action Switch |
| Function | Momentary |