The FS3 series is a heavy duty, medium size, three pedal foot switch with a die cast aluminum housing and Polyamide 6.6 pedals, rated for 10A/500V AC with SPDT-DB or DPDT-DB circuits. It features snap action or slow make-break switch inserts with silver alloy contacts, IP 65 protection, and a temperature range of -30°C to +80°C. The unit has three threaded cable entries (PG 13.5), UL508 listing, and includes an Anti-Trip lever option. Dimensions are 240 mm wide, 280 mm deep, and 310 mm high. Two-stage momentary contact configurations are available with snap action inserts, as in model FS3 SU1DSU1 (3x).
The heavy duty, medium size FS series foot switches are primarily used in industrial and medical applications. Due to the sturdy design of the die cast aluminum housing, the foot switch is an exceptional value for strict environments. This compact design offers a lot of versatility:
| Altech Corp. | |
|---|---|
| Product Category | Foot Switches |
| Product Number | 51.314 |
| Product Name | Heavy Duty Medium Size, Three Pedal Foot Switch |
| Protection | No Guard (or Separate Guard) |
| Operating Temperature | -4 to 176 F (-20 to 80 C) |
| Pedals | Three |
| Switch / Action Method | Snap Action Switch |
| Function | Momentary; 2-Stage |