The FS3 SU2 (3x) foot switch is a heavy duty, medium size, three pedal foot switch with a die cast aluminum housing and Polyamide 6.6 pedals, designed for industrial applications. It features a snap action switch insert with silver alloy contacts, rated for 10A/500V AC, and provides DPDT-DB circuitry with momentary contact. The unit has an IP 65 protection level, operates between -30°C and +80°C, and includes three PG 13.5 threaded cable entries. It is UL508 listed and available with an optional foot guard.
The heavy duty, medium size FS series foot switches are primarily used in industrial and medical applications. Due to the sturdy design of the die cast aluminum housing, the foot switch is an exceptional value for strict environments. This compact design offers a lot of versatility:
| Altech Corp. | |
|---|---|
| Product Category | Foot Switches |
| Product Number | 51.313 |
| Product Name | Heavy Duty Medium Size, Three Pedal Foot Switch |
| Protection | No Guard (or Separate Guard) |
| Operating Temperature | -4 to 176 F (-20 to 80 C) |
| Pedals | Three |
| Switch / Action Method | Snap Action Switch |
| Function | Momentary |