The FL series foot switch is a heavy-duty, non-corrosive device designed for wet industrial environments, food processing, and drilling applications. It features a polyamide 6.6 housing with a die-cast aluminum guard, IP 65 protection, and silver alloy contacts. The switch supports slow make-break or snap-action operation with momentary, maintained, or two-stage momentary contact types, and includes a 10k Ohm, 2.0W potentiometer variant with SPDT-SB microswitch rated at 5A/250V AC. It has an M20 threaded cable entry, operates between -30°C and +80°C, and is certified to IEC 601-1. Additional anti-trip levers, strain reliefs, custom cables, and colors are available.
The FL series foot switches are appropriate for heavy duty applications in hazardous and demanding environments. The foot switch with the Polyamide 6.6 housing shows the same sturdy body as the FS series, but with the advantage of resistance against water, oil, and certain acids and chemicals, which enables a longer life expectancy. The foot guard consists of die cast aluminum, to sustain all safety requirements. The FL series offers considerable flexibility with the combination of slow make-break and snap action switch inserts, with the contact types momentary, maintained and two stage momentary and the choice of different potentiometer values. Human safety and machine protection can be provided by adding of Anti-Trip lever and foot guard. These items prevent the foot switch from accidentally actuating the machine function. Different strain reliefs, cables, connectors and custom colors are also available.
The main applications of this non-corrosive foot switch are “wet” industrial environments, drilling processes, and in the food industry, where the environment has to be cleaned regularly with cleaning detergent.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Foot Switches |
| Product Number | 51.467R |
| Product Name | Medium Size Foot Switches with Guard |
| Protection | Full Guard |
| Operating Temperature | -22 to 176 F (-30 to 80 C) |
| Pedals | One |
| Switch / Action Method | Potentiometer |
| Pole and Throw Specifications | Single Pole, Double Throw |