The FS3 SU1 (3x) foot switch is a heavy-duty, medium-size, three-pedal industrial switch with a die-cast aluminum housing and Polyamide 6.6 pedals. It features a snap-action switch insert with silver alloy contacts, rated for 10A at 500V AC, and has an IP65 protection level. The unit operates within a temperature range of -30°C to +80°C and includes three threaded PG 13.5 cable entries. It is UL508 Listed and available with optional anti-trip levers, foot guards, gold-plated contacts, and custom cables or connectors.
The heavy duty, medium size FS series foot switches are primarily used in industrial and medical applications. Due to the sturdy design of the die cast aluminum housing, the foot switch is an exceptional value for strict environments. This compact design offers a lot of versatility:
| Altech Corp. | |
|---|---|
| Product Category | Foot Switches |
| Product Number | 51.305 |
| Product Name | Heavy Duty Medium Size, Three Pedal Foot Switch |
| Protection | No Guard (or Separate Guard) |
| Operating Temperature | -4 to 176 F (-20 to 80 C) |
| Pedals | Three |
| Switch / Action Method | Snap Action Switch |
| Function | Momentary |