Altech Corp. Heavy Duty Medium Size, Two Pedal Foot Switch With Guard 51.298

Description
The heavy duty, medium size FS series foot switches are primarily used in industrial and medical applications. Due to the sturdy design of the die cast aluminum housing, the foot switch is an exceptional value for strict environments. This compact design offers a lot of versatility: Every combination of slow make-break and snap action switch inserts with momentary, maintained and two stage momentary contact types are possible. Different potentiometer values are also available. Additional safety features like a foot guard, Anti-Trip lever and especially two safety foot switch versions complete this line. The optional medical versions and explosion protected foot switches meet the requirements of either IEC 601-1 or EEX d ||C T6, and come with appropriate strain relief and 3 meter (10 ft.) cable. The foot switch can be customized with a wide range of options, including cables, connectors, colors, and foot rests.
Request a Quote
Description
The heavy duty, medium size FS series foot switches are primarily used in industrial and medical applications. Due to the sturdy design of the die cast aluminum housing, the foot switch is an exceptional value for strict environments. This compact design offers a lot of versatility: Every combination of slow make-break and snap action switch inserts with momentary, maintained and two stage momentary contact types are possible. Different potentiometer values are also available. Additional safety features like a foot guard, Anti-Trip lever and especially two safety foot switch versions complete this line. The optional medical versions and explosion protected foot switches meet the requirements of either IEC 601-1 or EEX d ||C T6, and come with appropriate strain relief and 3 meter (10 ft.) cable. The foot switch can be customized with a wide range of options, including cables, connectors, colors, and foot rests.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FS2 series is a heavy duty, medium size, two-pedal foot switch with guard, designed for industrial and medical applications. It features a die cast aluminum housing and Polyamide 6.6 pedals, with an IP 65 protection rating and a temperature range of -30°C to +80°C. The switch insert uses silver alloy contacts with a 10A/500V AC electrical rating, and contact types include momentary, maintained, and two stage momentary configurations. The circuit options are SPDT-DB or DPDT-DB. The unit includes a die cast aluminum guard, threaded cable entries (PG 13.5), and is UL508 listed. The safety version with manual reset, such as model FS2 S2DO2 V(2x) U, features a maintained safety contact activated by manual reset. Custom options include gold-plated contacts, shielded cables, and custom colors. Dimensions are 275 mm length, 160 mm width, and 96 mm height.

Datasheet Summary
Powered by GS/AI

The FS2 series is a heavy duty, medium size, two-pedal foot switch with guard, designed for industrial and medical applications. It features a die cast aluminum housing and Polyamide 6.6 pedals, with an IP 65 protection rating and a temperature range of -30°C to +80°C. The switch insert uses silver alloy contacts with a 10A/500V AC electrical rating, and contact types include momentary, maintained, and two stage momentary configurations. The circuit options are SPDT-DB or DPDT-DB. The unit includes a die cast aluminum guard, threaded cable entries (PG 13.5), and is UL508 listed. The safety version with manual reset, such as model FS2 S2DO2 V(2x) U, features a maintained safety contact activated by manual reset. Custom options include gold-plated contacts, shielded cables, and custom colors. Dimensions are 275 mm length, 160 mm width, and 96 mm height.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Medium Size, Two Pedal Foot Switch With Guard - 51.298 - Altech Corp.
Flemington, NJ, USA
Heavy Duty Medium Size, Two Pedal Foot Switch With Guard
51.298
Heavy Duty Medium Size, Two Pedal Foot Switch With Guard 51.298
The heavy duty, medium size FS series foot switches are primarily used in industrial and medical applications. Due to the sturdy design of the die cast aluminum housing, the foot switch is an exceptional value for strict environments. This compact design offers a lot of versatility: Every combination of slow make-break and snap action switch inserts with momentary, maintained and two stage momentary contact types are possible. Different potentiometer values are also available. Additional safety features like a foot guard, Anti-Trip lever and especially two safety foot switch versions complete this line. The optional medical versions and explosion protected foot switches meet the requirements of either IEC 601-1 or EEX d ||C T6, and come with appropriate strain relief and 3 meter (10 ft.) cable. The foot switch can be customized with a wide range of options, including cables, connectors, colors, and foot rests.

The heavy duty, medium size FS series foot switches are primarily used in industrial and medical applications. Due to the sturdy design of the die cast aluminum housing, the foot switch is an exceptional value for strict environments. This compact design offers a lot of versatility:

  • Every combination of slow make-break and snap action switch inserts with momentary, maintained and two stage momentary contact types are possible. Different potentiometer values are also available.
  • Additional safety features like a foot guard, Anti-Trip lever and especially two safety foot switch versions complete this line.
  • The optional medical versions and explosion protected foot switches meet the requirements of either IEC 601-1 or EEX d ||C T6, and come with appropriate strain relief and 3 meter (10 ft.) cable.
  • The foot switch can be customized with a wide range of options, including cables, connectors, colors, and foot rests.
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Foot Switches
Product Number 51.298
Product Name Heavy Duty Medium Size, Two Pedal Foot Switch With Guard
Protection Full Guard
Operating Temperature -4 to 176 F (-20 to 80 C)
Pedals Two
Switch / Action Method Slow Action Switch
Function Momentary
Unlock Full Specs
to access all available technical data

Similar Products

Compact Foot Switches with Guard - 51.664N - Altech Corp.
Specs
Protection Full Guard
Operating Temperature -4 to 176 F (-20 to 80 C)
Pedals One
View Details
Compact, Three Pedal Erogonomic Foot Switch - 51.864 - Altech Corp.
Specs
Protection No Guard (or Separate Guard)
Operating Temperature -4 to 176 F (-20 to 80 C)
Pedals Three
View Details
Compact, One Pedal Foot Switch - 51.025B - Altech Corp.
Specs
Protection No Guard (or Separate Guard)
Operating Temperature -4 to 176 F (-20 to 80 C)
Pedals One
View Details
Medium Size, One Pedal Foot Switch - 51.905G - Altech Corp.
Specs
Protection No Guard (or Separate Guard)
Operating Temperature -4 to 176 F (-20 to 80 C)
Pedals One
View Details