The FS2 series is a heavy duty, medium size, two-pedal foot switch with a die cast aluminum housing and Polyamide 6.6 pedals, designed for industrial and medical applications. It features an IP 65 protection rating, snap action or slow make-break switch inserts with silver alloy contacts, and an electrical rating of 10A/500V AC. The unit includes a foot guard, operates within a temperature range of -30°C to +80°C, and has three threaded cable entries (PG 13.5). It is UL508 listed and supports momentary, maintained, or two stage momentary contact types. Optional features include gold-plated contacts, shielded cables, and IEC 601-1 certification. The specific model 51.256 corresponds to a snap action, maintained contact configuration with anti-trip lever.
The heavy duty, medium size FS series foot switches are primarily used in industrial and medical applications. Due to the sturdy design of the die cast aluminum housing, the foot switch is an exceptional value for strict environments. This compact design offers a lot of versatility:
| Altech Corp. | |
|---|---|
| Product Category | Foot Switches |
| Product Number | 51.256 |
| Product Name | Heavy Duty Medium Size, Two Pedal Foot Switch With Guard |
| Protection | Full Guard |
| Operating Temperature | -4 to 176 F (-20 to 80 C) |
| Pedals | Two |
| Switch / Action Method | Snap Action Switch |
| Function | Maintained |