The FS2 U1S (2x) U foot switch is a heavy-duty, medium-size, two-pedal switch with a die-cast aluminum housing and Polyamide 6.6 pedals, rated for 10A/500V AC with snap-action, momentary contact and IP 65 protection. It includes a die-cast aluminum foot guard, operates from -30°C to +80°C, and is UL508 listed. Cable entry is through three PG 13.5 threaded holes. The product is designed for industrial use with options for gold-plated contacts, shielded cables, and custom colors.
The heavy duty, medium size FS series foot switches are primarily used in industrial and medical applications. Due to the sturdy design of the die cast aluminum housing, the foot switch is an exceptional value for strict environments. This compact design offers a lot of versatility:
| Altech Corp. | |
|---|---|
| Product Category | Foot Switches |
| Product Number | 51.253 |
| Product Name | Heavy Duty Medium Size, Two Pedal Foot Switch With Guard |
| Protection | Full Guard |
| Operating Temperature | -4 to 176 F (-20 to 80 C) |
| Pedals | Two |
| Switch / Action Method | Slow Action Switch |
| Function | Momentary |