The FS2 SU1R (2x) foot switch is a heavy duty, medium size, two-pedal switch with a die cast aluminum housing and Polyamide 6.6 pedals, rated for 10A/500V AC with snap action, maintained contact type. It features IP 65 protection, a temperature range of -30°C to +80°C, and three PG 13.5 cable entry points. The unit is UL508 listed and includes an anti-trip lever option. Standard colors are a gray body, red cover, and black pedals. Additional options include gold-plated contacts for low current applications, shielded cables, and custom colors. No potentiometer is included in this variant.
The heavy duty, medium size FS series foot switches are primarily used in industrial and medical applications. Due to the sturdy design of the die cast aluminum housing, the foot switch is an exceptional value for strict environments. This compact design offers a lot of versatility:
| Altech Corp. | |
|---|---|
| Product Category | Foot Switches |
| Product Number | 51.206 |
| Product Name | Heavy Duty Medium Size, Two Pedal Foot Switch |
| Protection | No Guard (or Separate Guard) |
| Operating Temperature | -4 to 176 F (-20 to 80 C) |
| Pedals | Two |
| Switch / Action Method | Snap Action Switch |
| Function | Maintained |