The FS1 U1RS foot switch is a heavy duty, medium size, one-pedal switch with a die cast aluminum housing and Polyamide 6.6 pedal, rated for 10A/500V AC with slow make-break, maintained contact type and an anti-trip lever. It has an IP 65 protection level, operates within a temperature range of -30°C to +80°C, and features a threaded cable entry (PG 13.5). The unit is UL508 listed and includes a gray body, red cover, and black pedal. Optional features include gold-plated contacts and custom cables or connectors.
The heavy duty, medium size FS series foot switches are primarily used in industrial and medical applications. Due to the sturdy design of the die cast aluminum housing, the foot switch is an exceptional value for strict environments. This compact design offers a lot of versatility:
| Altech Corp. | |
|---|---|
| Product Category | Foot Switches |
| Product Number | 51.104 |
| Product Name | Heavy Duty Medium Size, One Pedal Foot Switch |
| Protection | Full Guard; Anti-Trip Mechanism |
| Operating Temperature | -4 to 176 F (-20 to 80 C) |
| Pedals | One |
| Switch / Action Method | Slow Action Switch |
| Function | Maintained |