The FS1 SU1DSU1S foot switch is a heavy duty, medium size, one pedal switch with a foot guard, designed for industrial and medical applications. It features a die cast aluminum housing and Polyamide 6.6 pedal, with an IP 65 protection rating and a temperature range of -30°C to +80°C. The switch has a DPDT-DB circuit, snap action contacts, and a two stage momentary function with dual SPDT-DB switch inserts, rated for 10A at 500V AC. It includes an anti-trip lever and is UL508 listed. The cable entry is through a PG 13.5 threaded hole, and it may be equipped with gold-plated contacts for low current applications or custom cables upon request.
The heavy duty, medium size FS series foot switches are primarily used in industrial and medical applications. Due to the sturdy design of the die cast aluminum housing, the foot switch is an exceptional value for strict environments. This compact design offers a lot of versatility:
| Altech Corp. | |
|---|---|
| Product Category | Foot Switches |
| Product Number | 51.164 |
| Product Name | Heavy Duty Medium Size, One Pedal Foot Switch with Guard |
| Protection | Full Guard |
| Operating Temperature | -4 to 176 F (-20 to 80 C) |
| Pedals | One |
| Switch / Action Method | Snap Action Switch |
| Function | Momentary; 2-Stage |