Altech Corp. Compact, One Pedal Foot Switch With Guard 51.051R

Description
The virtually indestructible steel housing meets even more challenging demands of every day applications. The steel guard comes standard in red or orange and provides an affordable “safeguarding” of the foot switch. The guard is interchangeable with the FM1 series foot switch which makes this configuration a perfect fit for more cost sensitive applications. Features: Black Steel Body and Pedal Cover IP 20 Protection Level Temperature Range of -20°C up to +80°C UL/CSA Approved
Request a Quote Datasheet
Description
The virtually indestructible steel housing meets even more challenging demands of every day applications. The steel guard comes standard in red or orange and provides an affordable “safeguarding” of the foot switch. The guard is interchangeable with the FM1 series foot switch which makes this configuration a perfect fit for more cost sensitive applications. Features: Black Steel Body and Pedal Cover IP 20 Protection Level Temperature Range of -20°C up to +80°C UL/CSA Approved
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact, One Pedal Foot Switch With Guard - 51.051R - Altech Corp.
Flemington, NJ, USA
Compact, One Pedal Foot Switch With Guard
51.051R
Compact, One Pedal Foot Switch With Guard 51.051R
The virtually indestructible steel housing meets even more challenging demands of every day applications. The steel guard comes standard in red or orange and provides an affordable “safeguarding” of the foot switch. The guard is interchangeable with the FM1 series foot switch which makes this configuration a perfect fit for more cost sensitive applications. Features: Black Steel Body and Pedal Cover IP 20 Protection Level Temperature Range of -20°C up to +80°C UL/CSA Approved

The virtually indestructible steel housing meets even more challenging demands of every day applications. The steel guard comes standard in red or orange and provides an affordable “safeguarding” of the foot switch. The guard is interchangeable with the FM1 series foot switch which makes this configuration a perfect fit for more cost sensitive applications.

Features:

  • Black Steel Body and Pedal Cover
  • IP 20 Protection Level
  • Temperature Range of -20°C up to +80°C
  • UL/CSA Approved
Buy Now Datasheet
FOOT SWITCH, PCFS-3M SERIES, W/GUARD, BLACK/RED, SPDT,MOM.,NOCA.,IP43 - 70156779 - Allied Electronics, Inc.
Fort Worth, TX, USA
FOOT SWITCH, PCFS-3M SERIES, W/GUARD, BLACK/RED, SPDT,MOM.,NOCA.,IP43
70156779
FOOT SWITCH, PCFS-3M SERIES, W/GUARD, BLACK/RED, SPDT,MOM.,NOCA.,IP43 70156779
Altech's new low cost foot switch is ideal for any light to medium duty application. The PCFS-3M has an electrical rating of 10 A (1⁄2 HP)/125 VAC, it can serve as a foot operated on/off switch for a wide range of motor driven and electrical devices. Features: Compact, One Pedal Foot Switch with and without Guard Standard Features Housing: Black Steel Body and Pedal Cover Guard: Modern Design with High Quality Steel Construction and Rubber Mat, Color: Bright Red or Orange Protection Level: IP20 Switch Insert: Snap Action Microswitch, UL/CSA Approved Electrical Rating: 10 A (1⁄2 HP)/125 VAC (If Used with Appropriate Cable) Contact Types: Momentary Circuit: SPDT-SB or 1 NO Strain Relief: Built-In Cable: Without Cable Multi Conductor, SJOOW Temperature Range: –20°C Up to +80°C (–4°F Up to +176°F)

Altech's new low cost foot switch is ideal for any light to medium duty application. The PCFS-3M has an electrical rating of 10 A (1⁄2 HP)/125 VAC, it can serve as a foot operated on/off switch for a wide range of motor driven and electrical devices.
Features:

  • Compact, One Pedal Foot Switch with and without Guard Standard Features
  • Housing: Black Steel Body and Pedal Cover
  • Guard: Modern Design with High Quality Steel Construction and Rubber Mat, Color: Bright Red or Orange
  • Protection Level: IP20
  • Switch Insert: Snap Action Microswitch, UL/CSA Approved
  • Electrical Rating: 10 A (1⁄2 HP)/125 VAC (If Used with Appropriate Cable)
  • Contact Types: Momentary
  • Circuit: SPDT-SB or 1 NO
  • Strain Relief: Built-In
  • Cable: Without Cable
    Multi Conductor, SJOOW
  • Temperature Range: –20°C Up to +80°C (–4°F Up to +176°F)
Supplier's Site

Technical Specifications

  Altech Corp. Allied Electronics, Inc.
Product Category Foot Switches Foot Switches
Product Number 51.051R 70156779
Product Name Compact, One Pedal Foot Switch With Guard FOOT SWITCH, PCFS-3M SERIES, W/GUARD, BLACK/RED, SPDT,MOM.,NOCA.,IP43
Protection Full Guard Full Guard
Operating Temperature -4 to 176 F (-20 to 80 C)
Pedals One One
Switch / Action Method Snap Action Switch
Function Momentary Momentary
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Medium Size, Three Pedal Foot Switch With Guard - 51.366 - Altech Corp.
Specs
Protection No Guard (or Separate Guard)
Operating Temperature -4 to 176 F (-20 to 80 C)
Pedals Three
View Details
Light Medium Size, One Pedal Foot Switch With Guard - 51.457 - Altech Corp.
Specs
Protection Full Guard; Anti-Trip Mechanism
Operating Temperature -4 to 176 F (-20 to 80 C)
Pedals One
View Details
Compact Foot Switches with Guard - 51.659R - Altech Corp.
Specs
Protection Full Guard
Operating Temperature -4 to 176 F (-20 to 80 C)
Pedals One
View Details
Compact, One Pedal Foot Switch With Guard - 51.052R - Altech Corp.
Specs
Protection Full Guard
Operating Temperature -4 to 176 F (-20 to 80 C)
Pedals One
View Details