The FM2 series is a compact, two-pedal foot switch designed for light or medium duty applications, including medical use. It features a black ABS housing, snap-action microswitches with UL/CSA approval, and an electrical rating of 5A/250V AC. Available contact types include momentary, maintained, or two-stage momentary, with SPDT-SB or DPDT-SB circuits. The switch has IP 43 or IP 65 protection levels, operates between -20°C and +80°C, and includes a 2 m PVC SJT cable or solderable terminals. It is IEC 60601-1 certified and UL 2601-1 recognized for medical safety. The 51.716 variant specifies a DPDT-SB circuit with maintained contacts and 20 AWG/12 conductor cable under IP 43 protection.
The FM series foot switches are ideal for light or medium duty applications and especially medical applications. The compact, sturdy but small, ABS housing is designed to meet all the different contact and switch insert configurations. This series has many features, such as maintained and two stage momentary contacts, two different colors, and two protection levels. It also offers a variety of flexibility and alternatives already in the standard versions.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Foot Switches |
| Product Number | 51.716 |
| Product Name | Compact, Two Pedal Foot Switch |
| Protection | No Guard (or Separate Guard) |
| Operating Temperature | -4 to 176 F (-20 to 80 C) |
| Pedals | Two |
| Switch / Action Method | Snap Action Switch |
| Function | Maintained; 1-Stage |