Altech Corp. Standard Straight-Through Cable Gland 4220616

Description
Altech’s full line Liquid Tight Strain Reliefs (Cord Grips) which are used to seal cable entries, keep contaminants from entering enclosures, provide strain relief and thus reduce stress on components and termination points inside enclosures. Functions include Straight-Through, Increased Strain Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc.
Request a Quote Datasheet
Description
Altech’s full line Liquid Tight Strain Reliefs (Cord Grips) which are used to seal cable entries, keep contaminants from entering enclosures, provide strain relief and thus reduce stress on components and termination points inside enclosures. Functions include Straight-Through, Increased Strain Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Straight-Through Cable Gland - 4220616 - Altech Corp.
Flemington, NJ, USA
Standard Straight-Through Cable Gland
4220616
Standard Straight-Through Cable Gland 4220616
Altech’s full line Liquid Tight Strain Reliefs (Cord Grips) which are used to seal cable entries, keep contaminants from entering enclosures, provide strain relief and thus reduce stress on components and termination points inside enclosures. Functions include Straight-Through, Increased Strain Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc.

Altech’s full line Liquid Tight Strain Reliefs (Cord Grips) which are used to seal cable entries, keep contaminants from entering enclosures, provide strain relief and thus reduce stress on components and termination points inside enclosures. Functions include Straight-Through, Increased Strain Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc.

Buy Now Datasheet
Cable and Cord Grips - 1920-1011-ND - DigiKey
Thief River Falls, MN, United States
Cable and Cord Grips
1920-1011-ND
Cable and Cord Grips 1920-1011-ND
"Cable Gland 0.16"" ~ 0.37"" (4.0mm ~ 9.5mm) Brass, Nickel Plated M16x1.5 Silver"

"Cable Gland 0.16"" ~ 0.37"" (4.0mm ~ 9.5mm) Brass, Nickel Plated M16x1.5 Silver"

Buy Now Datasheet
Gland, Cable; Metric; M 16 x 1.5; 17 mm; 28 mm; 16 mm; Brass; Neoprene; Nickel - 70074614 - Allied Electronics, Inc.
Fort Worth, TX, USA
Gland, Cable; Metric; M 16 x 1.5; 17 mm; 28 mm; 16 mm; Brass; Neoprene; Nickel
70074614
Gland, Cable; Metric; M 16 x 1.5; 17 mm; 28 mm; 16 mm; Brass; Neoprene; Nickel 70074614
Seal cable entries and keep contaminants such as liquids, gases and solid materials from entering into enclosures. Provide strain relief to reduce stress on components and termination points.

Seal cable entries and keep contaminants such as liquids, gases and solid materials from entering into enclosures. Provide strain relief to reduce stress on components and termination points.

Supplier's Site

Technical Specifications

  Altech Corp. DigiKey Allied Electronics, Inc.
Product Category Sealing Glands Sealing Glands Sealing Glands
Product Number 4220616 1920-1011-ND 70074614
Product Name Standard Straight-Through Cable Gland Cable and Cord Grips Gland, Cable; Metric; M 16 x 1.5; 17 mm; 28 mm; 16 mm; Brass; Neoprene; Nickel
Application Cable & Wire Cable & Wire Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Traction Relief Cable Gland - 5306113 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.4528 to 0.7087 inch (11.5 to 18 mm)
View Details
ALTH Cable Glands - 5308729 - Galco Industrial Electronics
Specs
Application Cable & Wire
View Details
ALTH Cable Glands - 5308948 - Galco Industrial Electronics
Specs
Application Cable & Wire
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248654 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.2362 to 0.3937 inch (6 to 10 mm)
View Details