Altech Corp. Standard Straight-Through Cable Gland 4220342

Description
Altech’s full line Liquid Tight Strain Reliefs (Cord Grips) which are used to seal cable entries, keep contaminants from entering enclosures, provide strain relief and thus reduce stress on components and termination points inside enclosures. Functions include Straight-Through, Increased Strain Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc.
Request a Quote
Description
Altech’s full line Liquid Tight Strain Reliefs (Cord Grips) which are used to seal cable entries, keep contaminants from entering enclosures, provide strain relief and thus reduce stress on components and termination points inside enclosures. Functions include Straight-Through, Increased Strain Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Standard Straight-Through Cable Gland, part number 4220342, from Altech Corp. is designed for effective sealing of cable entries, ensuring protection against contaminants. It features a body made of polyamide 6 and a neoprene seal, providing a robust and durable solution for various applications. The product achieves an IP68 rating without the need for seal rings, ensuring gas-tight and watertight performance. It offers maximum strain relief through its clamping range and utilizes a trapezoidal thread for a secure fit of the dome nut. The temperature range for this cable gland is -40 to 100°C (-40 to 212°F), making it suitable for a wide variety of environments. This cable gland is applicable in machines and devices, making it a versatile choice for engineers looking for reliable strain relief solutions.

Datasheet Summary
Powered by GS/AI

The Standard Straight-Through Cable Gland, part number 4220342, from Altech Corp. is designed for effective sealing of cable entries, ensuring protection against contaminants. It features a body made of polyamide 6 and a neoprene seal, providing a robust and durable solution for various applications. The product achieves an IP68 rating without the need for seal rings, ensuring gas-tight and watertight performance. It offers maximum strain relief through its clamping range and utilizes a trapezoidal thread for a secure fit of the dome nut. The temperature range for this cable gland is -40 to 100°C (-40 to 212°F), making it suitable for a wide variety of environments. This cable gland is applicable in machines and devices, making it a versatile choice for engineers looking for reliable strain relief solutions.

Suppliers

Company
Product
Description
Supplier Links
Standard Straight-Through Cable Gland - 4220342 - Altech Corp.
Flemington, NJ, USA
Standard Straight-Through Cable Gland
4220342
Standard Straight-Through Cable Gland 4220342
Altech’s full line Liquid Tight Strain Reliefs (Cord Grips) which are used to seal cable entries, keep contaminants from entering enclosures, provide strain relief and thus reduce stress on components and termination points inside enclosures. Functions include Straight-Through, Increased Strain Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc.

Altech’s full line Liquid Tight Strain Reliefs (Cord Grips) which are used to seal cable entries, keep contaminants from entering enclosures, provide strain relief and thus reduce stress on components and termination points inside enclosures. Functions include Straight-Through, Increased Strain Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc.

Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Sealing Glands
Product Number 4220342
Product Name Standard Straight-Through Cable Gland
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable and Cord Grips - 1920-5308924/SET-ND - DigiKey
Specs
Application Cable & Wire
Material Polyamide / Nylon
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
Traction Relief Cable Gland - 4305094 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.1969 to 0.3150 inch (5 to 8 mm)
View Details
ALTH Cable Glands - 4220864 - Galco Industrial Electronics
Specs
Application Cable & Wire
View Details
EMC Cable Gland - 4264121 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.7874 inch (20 mm)
View Details
2 suppliers