The 3P25U3H/9 is a three-phase busbar with 1/2 pole spacing, rated for 100A at 600V AC/DC, constructed from copper with polyamide insulation. It measures 176 mm in length and accommodates 9 poles. It is UL508 listed and complies with UL1077, VDE0660 Part 100 and 502, VDE 0606, and VDE 0659 standards. The busbar supports a short circuit withstand rating of 10kA and allows for line/load reversal. It is designed for use with Altech R-Series, ABL's UR, V-EA, and MA Series Manual Motor Controllers and Supplementary Protectors, and may be cut without voiding UL approval.
The Altech Busbar System is an innovative way to jumper up to 57 poles of Miniature Circuit Breakers.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Busbars and Busways |
| Product Number | 3P25U3H/9 |
| Product Name | Three Phase Busbar with 1/2 Pole Spacing |
| Busbar Type | Single Conductor |