The 3P16UL3/12 is a three-phase UL489 listed busbar with 12 pins per phase, designed for use with miniature circuit breakers. It measures 204.6 mm in length and 17.6 mm in width, with a pin spacing of 17 mm. The busbar supports a current rating of 115 A per phase at 600 V AC/DC and is constructed with copper conductors and polyamide insulation. It cannot be cut and must be overlapped with other busbars in multiples of three pins to maintain phase sequence. Accessories include power feed lugs and insulation caps compatible with the system.
The Altech Busbar System is an innovative way to jumper up to 57 poles of Miniature Circuit Breakers.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Busbars and Busways |
| Product Number | 3P16UL3/12 |
| Product Name | Three Phase Busbar |
| Busbar Type | Single Conductor |