The 3P25U3/54 is a three-phase UL508 listed busbar with standard spacing, constructed of copper with polyamide insulation, rated for 100A at 600V AC/DC using 25mm² conductors, and capable of withstanding a short circuit current of 10kA. It supports 57 poles and measures 960mm in length. The busbar is reversible for line/load connections, compatible with Altech R-Series, ABL UR, V-EA, and MA series manual motor controllers and supplementary protectors, and can be cut without voiding UL approval. Accessories include power feed lugs, modular direct power feeds, and end caps.
The Altech Busbar System is an innovative way to jumper up to 57 poles of Miniature Circuit Breakers.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Busbars and Busways |
| Product Number | 3P25U3/54 |
| Product Name | Three Phase Busbar with Standard Spacing |
| Busbar Type | Single Conductor |