The 2P25U3H/40 is a two-phase busbar with 1/2 pole spacing, constructed from copper with polyamide insulation, rated for 100A at 600V AC/DC and capable of withstanding a short circuit current of 10kA. It conforms to UL508, VDE0660 Part 100 and 502, VDE 0606, and VDE 0659 standards. The busbar is 880mm long and supports 40 poles. Power feed methods include direct feeding via P50UB or P50UT devices, and the busbar can be cut without losing UL approval. Line and load connections are reversible.
The Altech Busbar System is an innovative way to jumper up to 57 poles of Miniature Circuit Breakers.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Busbars and Busways |
| Product Number | 2P25U3H/40 |
| Product Name | Second Phase Busbar with 1/2 Pole Spacing |
| Busbar Type | Single Conductor |