Altech Corp. Conduit Gland SEM-FAST Straight 3805018

Description
Altech’s full line Liquid Tight Strain Reliefs (Cord Grips) which are used to seal cable entries, keep contaminants from entering enclosures, provide strain relief and thus reduce stress on components and termination points inside enclosures. Functions include Straight-Through, Increased Strain Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc.
Request a Quote Datasheet
Description
Altech’s full line Liquid Tight Strain Reliefs (Cord Grips) which are used to seal cable entries, keep contaminants from entering enclosures, provide strain relief and thus reduce stress on components and termination points inside enclosures. Functions include Straight-Through, Increased Strain Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Gland SEM-FAST Straight - 3805018 - Altech Corp.
Flemington, NJ, USA
Conduit Gland SEM-FAST Straight
3805018
Conduit Gland SEM-FAST Straight 3805018
Altech’s full line Liquid Tight Strain Reliefs (Cord Grips) which are used to seal cable entries, keep contaminants from entering enclosures, provide strain relief and thus reduce stress on components and termination points inside enclosures. Functions include Straight-Through, Increased Strain Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc.

Altech’s full line Liquid Tight Strain Reliefs (Cord Grips) which are used to seal cable entries, keep contaminants from entering enclosures, provide strain relief and thus reduce stress on components and termination points inside enclosures. Functions include Straight-Through, Increased Strain Relief, Bend Protection, Pull/Bend Protection, Multi-conductor, Flat Cable and EMI/RFI. They can be used with almost any type of cable, cord or conductor - solid, stranded, flat, shielded, high temperature, etc.

Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Sealing Glands
Product Number 3805018
Product Name Conduit Gland SEM-FAST Straight
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Gland SEM-FAST Straight - 3805014 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide 66
Opening Diameter 0.9134 inch (23.2 mm)
View Details
Industrial Straight-Through Cable Gland - 5211116 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.3740 to 0.5512 inch (9.5 to 14 mm)
View Details
Standard Straight-Through Cable Gland - 4221740 - Altech Corp.
Specs
Application Cable & Wire
Material Nickel
Mounting Size 1.57 inch (40 mm)
View Details
Industrial Multi-Conductor Industrial Multi-Conductor - 4248409 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 0.3740 to 0.5512 inch (9.5 to 14 mm)
View Details
2 suppliers