Altech Corp. Terminal Blocks 30.562

Description
PCB Terminal, Top Wire, 12 Pole, 10.00mm
Request a Quote
Description
PCB Terminal, Top Wire, 12 Pole, 10.00mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 30.562 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
30.562
Terminal Blocks 30.562
PCB Terminal, Top Wire, 12 Pole, 10.00mm

PCB Terminal, Top Wire, 12 Pole, 10.00mm

Buy Now
Fixed Terminal Blocks - 30.562 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
30.562
Fixed Terminal Blocks 30.562
Fixed Terminal Blocks PCB Terminal, Top Wire, 12 Pole, 10.00mm

Fixed Terminal Blocks PCB Terminal, Top Wire, 12 Pole, 10.00mm

Buy Now

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 30.562 30.562
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR3P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
Terminal Block, Barrier, 3 Position, 22-14Awg; No. Of Rows Blockmaster Electronics - 12P6771 - Newark, An Avnet Company
Specs
North American 22 to 14 AWG
Voltage Rating 300 volts
Current Rating 25 amps
View Details