Altech Corp. Terminal Blocks 30.516

Description
PCB Terminal, Front Wire, 16 Pole, 10.00
Request a Quote
Description
PCB Terminal, Front Wire, 16 Pole, 10.00
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 30.516 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
30.516
Terminal Blocks 30.516
PCB Terminal, Front Wire, 16 Pole, 10.00

PCB Terminal, Front Wire, 16 Pole, 10.00

Buy Now
Fixed Terminal Blocks - 30.516 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
30.516
Fixed Terminal Blocks 30.516
Fixed Terminal Blocks PCB Terminal, Front Wire, 16 Pole, 10.00mm

Fixed Terminal Blocks PCB Terminal, Front Wire, 16 Pole, 10.00mm

Buy Now

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 30.516 30.516
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Unlock Full Specs
to access all available technical data

Similar Products

100-pin SCSI DIN-rail Wiring Board - ADAM-3956-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
Terminal Block, Barrier, 6 Position, 8-2Awg; No. Of Rows Blockmaster Electronics - 12P6799 - Newark, An Avnet Company
Specs
North American 8 to 2 AWG
Voltage Rating 600 volts
Current Rating 100 amps
View Details
TERM BLCK Multi-Rail MTD 1P 30A WHT - 1492-HM2G - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers