Altech Corp. Terminal Blocks 30.491

Description
PCB Pin Header, 21 Pole, 5.00mm
Request a Quote
Description
PCB Pin Header, 21 Pole, 5.00mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 30.491 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
30.491
Terminal Blocks 30.491
PCB Pin Header, 21 Pole, 5.00mm

PCB Pin Header, 21 Pole, 5.00mm

Buy Now
Fixed Terminal Blocks - 30.491 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
30.491
Fixed Terminal Blocks 30.491
Fixed Terminal Blocks PCB Pin Header, 21 Pole, 5.00mm

Fixed Terminal Blocks PCB Pin Header, 21 Pole, 5.00mm

Buy Now

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 30.491 30.491
Product Name Terminal Blocks Fixed Terminal Blocks
Mounting Options PCB PCB
Unlock Full Specs
to access all available technical data

Similar Products

XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-08A1-H1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 8
Contacts Pitch 2.54 mm (0.10 inches)
View Details
Terminals - Screw Connectors - 36-1273-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Press-Fit, Tabs
Features Quick Connect (0.187"), Solder Holes
View Details
PCB Terminal Blocks - 1-1776131-0 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers