Altech Corp. Metric Pin Spacing Tubular Screw Clamp Plug 30.334

Description
For plug-in applications where infrequent wire-to-board connections are made and a very cost effective pluggable terminal block is needed. Multipole assemblies are offered in modular interlocking design up to 12 poles or single mold construction up to 16 poles. While modular construction reduces and simplifies inventory, the single mold design provides maximum strength. Features: Modular or Single Mold Design Wire Protector Standard Housing Material: Polyamide 6.6 Standard Color: Gray
Request a Quote Datasheet
Description
For plug-in applications where infrequent wire-to-board connections are made and a very cost effective pluggable terminal block is needed. Multipole assemblies are offered in modular interlocking design up to 12 poles or single mold construction up to 16 poles. While modular construction reduces and simplifies inventory, the single mold design provides maximum strength. Features: Modular or Single Mold Design Wire Protector Standard Housing Material: Polyamide 6.6 Standard Color: Gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metric Pin Spacing Tubular Screw Clamp Plug - 30.334 - Altech Corp.
Flemington, NJ, USA
Metric Pin Spacing Tubular Screw Clamp Plug
30.334
Metric Pin Spacing Tubular Screw Clamp Plug 30.334
For plug-in applications where infrequent wire-to-board connections are made and a very cost effective pluggable terminal block is needed. Multipole assemblies are offered in modular interlocking design up to 12 poles or single mold construction up to 16 poles. While modular construction reduces and simplifies inventory, the single mold design provides maximum strength. Features: Modular or Single Mold Design Wire Protector Standard Housing Material: Polyamide 6.6 Standard Color: Gray

For plug-in applications where infrequent wire-to-board connections are made and a very cost effective pluggable terminal block is needed.

Multipole assemblies are offered in modular interlocking design up to 12 poles or single mold construction up to 16 poles. While modular construction reduces and simplifies inventory, the single mold design provides maximum strength.

Features:

  • Modular or Single Mold Design
  • Wire Protector Standard
  • Housing Material: Polyamide 6.6
  • Standard Color: Gray
Buy Now Datasheet
Terminal Blocks - 30.334 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
30.334
Terminal Blocks 30.334
PCB Plug, 14 Pole, 5.00mm, single mold

PCB Plug, 14 Pole, 5.00mm, single mold

Buy Now
Pluggable Terminal Blocks - 30.334 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
30.334
Pluggable Terminal Blocks 30.334
Pluggable Terminal Blocks AK132/14wp SingMold

Pluggable Terminal Blocks AK132/14wp SingMold

Buy Now Datasheet
Plug; Single Mold; 14; 10 A; 300 V; 22 to 14 AWG; Polyamide 6.6; Gray; 2.56 in. - 70078469 - Allied Electronics, Inc.
Fort Worth, TX, USA
Plug; Single Mold; 14; 10 A; 300 V; 22 to 14 AWG; Polyamide 6.6; Gray; 2.56 in.
70078469
Plug; Single Mold; 14; 10 A; 300 V; 22 to 14 AWG; Polyamide 6.6; Gray; 2.56 in. 70078469
10 A , 300 V , 22-14 AWG , Gray , Single Mold plug Cost effective plug and header design for light duty applications where infrequent multiple wire-to-board connections will be made. UL, CSA, IEC/VDE. Please contact Altech for pole positions not shown. Straight open pin headers feature break-away construction and are supplied in lengths up to 24 poles. AK132 Plug. 5 mm (0.197") pin spacing. 10 A, 300 V, 22-14 AWG. Wire entry perpendicular to plug in direction, single mold construction. 10.8 mm (0.43") high. Color: Gray. Mate with STL130, STL132 straight pin headers. 10 A, 300 V, 22-14 AWG Standard Color: Gray

10 A , 300 V , 22-14 AWG , Gray , Single Mold plug
Cost effective plug and header design for light duty applications where infrequent multiple wire-to-board connections will be made. UL, CSA, IEC/VDE. Please contact Altech for pole positions not shown. Straight open pin headers feature break-away construction and are supplied in lengths up to 24 poles.
AK132 Plug. 5 mm (0.197") pin spacing. 10 A, 300 V, 22-14 AWG. Wire entry perpendicular to plug in direction, single mold construction. 10.8 mm (0.43") high. Color: Gray. Mate with STL130, STL132 straight pin headers.

  • 10 A, 300 V, 22-14 AWG
  • Standard Color: Gray
Supplier's Site

Technical Specifications

  Altech Corp. Powell Electronics, Inc. VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 30.334 30.334 30.334 70078469
Product Name Metric Pin Spacing Tubular Screw Clamp Plug Terminal Blocks Pluggable Terminal Blocks Plug; Single Mold; 14; 10 A; 300 V; 22 to 14 AWG; Polyamide 6.6; Gray; 2.56 in.
Mounting Options PCB PCB PCB
Termination Options Screw Clamp Through Hole Screw Clamp
Terminal Block Type PCB Terminal Blocks Pluggable Terminal Blocks Single Feed Through
# of Contacts 14 14
Orientation 90° 90°
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.161 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Metric Pin Spacing Front Wire Circuit Terminal Blocks - 30.007 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Terminal Block Type PCB Terminal Blocks
View Details
3 suppliers
Terminal Blocks - 29.960 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers