Altech Corp. 22mm Illuminated Projecting Push Button 2ALP3LB-024

Description
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Projecting Momentary with Bulb Holder LED Bulb and Mounting Bracket
Request a Quote Datasheet
Description
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Projecting Momentary with Bulb Holder LED Bulb and Mounting Bracket
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22mm Illuminated Projecting Push Button - 2ALP3LB-024 - Altech Corp.
Flemington, NJ, USA
22mm Illuminated Projecting Push Button
2ALP3LB-024
22mm Illuminated Projecting Push Button 2ALP3LB-024
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Projecting Momentary with Bulb Holder LED Bulb and Mounting Bracket

Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • 22 mm Projecting Momentary with Bulb Holder
  • LED Bulb and Mounting Bracket
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pilot Lights and Indicator Lights
Product Number 2ALP3LB-024
Product Name 22mm Illuminated Projecting Push Button
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
Width 22 mm (0.8661 inch)
Unlock Full Specs
to access all available technical data

Similar Products

22 mm LED Metal Pilot Light - 2PLB3LB-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
2 suppliers
22 mm Illum. Metal Selector Switch 2 Pos - 2ASL4LB-1-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL4LB-3-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details