Altech Corp. 22 mm LED Metal Pilot Light 2PLB1LB-110

Description
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized
Request a Quote Datasheet
Description
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22 mm LED Metal Pilot Light - 2PLB1LB-110 - Altech Corp.
Flemington, NJ, USA
22 mm LED Metal Pilot Light
2PLB1LB-110
22 mm LED Metal Pilot Light 2PLB1LB-110
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Flush Momentary with Bulb Holder LED Blub and Mounting Bracket UL Recognized

Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • 22 mm Flush Momentary with Bulb Holder
  • LED Blub and Mounting Bracket
  • UL Recognized
Buy Now Datasheet
Flemington, NJ, USA
Push Buttons/ 22mm LED Metal Pilot Lights
2PLB1LB-110
Push Buttons/ 22mm LED Metal Pilot Lights 2PLB1LB-110
Pilot light with bulb, bulb holder, and mounting bracket

Pilot light with bulb, bulb holder, and mounting bracket

Buy Now Datasheet
Panel Indicators, Pilot Lights - 2PLB1LB-110-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
2PLB1LB-110-ND
Panel Indicators, Pilot Lights 2PLB1LB-110-ND
LED Panel Indicator White 110V 20mA

LED Panel Indicator White 110V 20mA

Buy Now Datasheet
Sheung Wan, Hong Kong
Industrial Panel Mount Indicators / Switch Indicators
2PLB1LB-110
Industrial Panel Mount Indicators / Switch Indicators 2PLB1LB-110
Industrial Panel Mount Indicators / Switch Indicators Pilot Light, LED, 22 mm,

Industrial Panel Mount Indicators / Switch Indicators Pilot Light, LED, 22 mm,

Buy Now
Pilot Light - 11694968 - Radwell International
Willingboro, NJ, United States
Pilot Light
11694968
Pilot Light 11694968
PILOT LIGHT, LED, 22 MM, WHITE, 110V. FREE 2 YEAR RADWELL WARRANTY

PILOT LIGHT, LED, 22 MM, WHITE, 110V. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Altech Corp. Altech Corp. DigiKey VAST STOCK CO., LIMITED Radwell International
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 2PLB1LB-110 2PLB1LB-110 2PLB1LB-110-ND 2PLB1LB-110 11694968
Product Name 22 mm LED Metal Pilot Light Push Buttons/ 22mm LED Metal Pilot Lights Panel Indicators, Pilot Lights Industrial Panel Mount Indicators / Switch Indicators Pilot Light
Lamp Type LED Lamps Incandescent Lamps LED Lamps LED Lamps
LED Color White White; White White White
Applications General Industrial
Width 22 mm (0.8661 inch)
Voltage type AC AC AC
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 3POS - 2ASL1LB-3-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL8LB-4-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL3LB-4-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details