The part is a 2-phase UL1077/508 busbar with a 25mm² cross-section rated for 100A/600V AC/DC, featuring 48 pins and a length of 854mm. It is designed for use with Altech's R-Series, ABL's UR, V-EA, and MA Series manual motor controllers and supplementary protectors. The busbar is made of copper with a polyamide insulation housing, supports line/load reversibility, and can be cut without losing UL approval. It meets UL508, VDE0660 Part 100 and 502, VDE 0606, and VDE 0659 standards.
The Altech Busbar System is an innovative way to jumper up to 57 poles of Miniature Circuit Breakers.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Busbars and Busways |
| Product Number | 2P25U3S/48 |
| Product Name | Second Phase Busbar |
| Busbar Type | Single Conductor |