The 1P18U1/13 is a 1-phase busbar with standard spacing, designed to connect up to 13 poles of Manual Motor Controllers and Supplementary Protectors. It is constructed of copper busbar with polyamide insulation, rated for 80A at 600V AC/DC with an 18mm² cross-section, and withstands a short-circuit current of 10kA. The busbar is listed to UL508 and UL1077 standards, supports line/load reversal, and allows field cutting without loss of certification. Its overall length is 230mm, with a pin spacing of 17.8mm and terminal width of 9.51mm. Compatible with Altech R-Series, ABL UR, V-EA, and MA series devices.
The Altech Busbar System is an innovative way to jumper up to 57 poles of Miniature Circuit Breakers.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Busbars and Busways |
| Product Number | 1P18U1/13 |
| Product Name | Single Phase Busbar with Standard Spacing |
| Busbar Type | Single Conductor |