The Altech UL1077/508 two-phase busbar system is designed to jumper supplementary protectors and manual motor controllers with standard spacing, supporting up to 56 poles. Constructed with copper busbars and polyamide insulation, it is rated for 80A per phase at 600V AC/DC with a 10kA short-circuit withstand rating. The 2P18U3 series, including the 2P18U3/20 variant, has a 18mm² cross-section and a length of 357mm for a 20-pin configuration. It is UL508 listed, supports line/load reversal, and can be cut without voiding approval.
The Altech Busbar System is an innovative way to jumper up to 57 poles of Miniature Circuit Breakers.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Busbars and Busways |
| Product Number | 2P18U3S/20 |
| Product Name | Second Phase Busbar |
| Busbar Type | Single Conductor |