The 2P18U3/8 is a two-phase busbar with standard spacing, designed to connect supplementary protectors and manual motor controllers in industrial panels. It is constructed of copper with polyamide insulation, rated for 80A at 600V AC/DC using 18mm² conductors, and withstands short circuits up to 10kA. The busbar is UL508 and UL1077 listed, supports line/load reversal, and can be cut without voiding certification. It measures 140mm in length and accommodates 8 poles with 17.8mm pin spacing. Compatible with Altech R-Series, ABL UR, V-EA, and MA components.
The Altech Busbar System is an innovative way to jumper up to 57 poles of Miniature Circuit Breakers.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Busbars and Busways |
| Product Number | 2P18U3/8 |
| Product Name | Second Phase Busbar with Standard Spacing |
| Busbar Type | Single Conductor |