Altech Corp. Second Phase Busbar with 1/2 Pole Spacing 2P18U3H/4

Description
The Altech Busbar System is an innovative way to jumper up to 57 poles of Miniature Circuit Breakers. Features: 30% Installation Time Savings Panel Space Savings Reduced Maintenance High Electrical Ratings UL Listed
Request a Quote
Description
The Altech Busbar System is an innovative way to jumper up to 57 poles of Miniature Circuit Breakers. Features: 30% Installation Time Savings Panel Space Savings Reduced Maintenance High Electrical Ratings UL Listed
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2P18U3H/4 is a two-phase busbar with 1/2 pole spacing designed for use with Altech Manual Motor Controllers and Supplementary Protectors. It has 4 pins, is 78 mm in length, and features an 18 mm² copper conductor rated for 80 A at 600 V AC/DC. The busbar is made of polyamide insulation, meets UL508 and UL1077 listings, and has a short-circuit withstand rating of 10 kA. It supports line/load reversal and can be cut without voiding UL approval. Accessories include power feed lugs, modular direct power feeds, and insulation caps. The busbar system is listed for use with most UL1077 supplementary protectors and UL508 manual motor controllers in the market.

Datasheet Summary
Powered by GS/AI

The 2P18U3H/4 is a two-phase busbar with 1/2 pole spacing designed for use with Altech Manual Motor Controllers and Supplementary Protectors. It has 4 pins, is 78 mm in length, and features an 18 mm² copper conductor rated for 80 A at 600 V AC/DC. The busbar is made of polyamide insulation, meets UL508 and UL1077 listings, and has a short-circuit withstand rating of 10 kA. It supports line/load reversal and can be cut without voiding UL approval. Accessories include power feed lugs, modular direct power feeds, and insulation caps. The busbar system is listed for use with most UL1077 supplementary protectors and UL508 manual motor controllers in the market.

Suppliers

Company
Product
Description
Supplier Links
Second Phase Busbar with 1/2 Pole Spacing - 2P18U3H/4 - Altech Corp.
Flemington, NJ, USA
Second Phase Busbar with 1/2 Pole Spacing
2P18U3H/4
Second Phase Busbar with 1/2 Pole Spacing 2P18U3H/4
The Altech Busbar System is an innovative way to jumper up to 57 poles of Miniature Circuit Breakers. Features: 30% Installation Time Savings Panel Space Savings Reduced Maintenance High Electrical Ratings UL Listed

The Altech Busbar System is an innovative way to jumper up to 57 poles of Miniature Circuit Breakers.

Features:

  • 30% Installation Time Savings
  • Panel Space Savings
  • Reduced Maintenance
  • High Electrical Ratings
  • UL Listed
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Busbars and Busways
Product Number 2P18U3H/4
Product Name Second Phase Busbar with 1/2 Pole Spacing
Busbar Type Single Conductor
Unlock Full Specs
to access all available technical data

Similar Products

Single Phase Busbar with 1/2 Pole Spacing - 1P18U1H/35 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Single Phase
View Details
Three Phase Busbar - 3P25U3H/72 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Three Phase International Configuration
View Details
Second Phase Busbar with 1/2 Pole Spacing - 2P25U3H/8 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Other
View Details
Second Phase Busbar - 2P25U3S/54 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Other
View Details