The 2P18U3/34 is a two-phase busbar with standard spacing, rated for 80A at 600V AC/DC using 18mm² copper conductors, with a short circuit withstand rating of 10kA. It has 34 pins and a total length of 604mm. The busbar is constructed with copper conductors and polyamide insulation, and is UL508 listed for use with Manual Motor Controllers and Supplementary Protectors. It supports line/load reversibility and can be cut without losing UL approval.
The Altech Busbar System is an innovative way to jumper up to 57 poles of Miniature Circuit Breakers.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Busbars and Busways |
| Product Number | 2P18U3/34 |
| Product Name | Second Phase Busbar with Standard Spacing |
| Busbar Type | Single Conductor |