The 3P18U3H/9 is a three-phase busbar with 1/2 pole spacing, designed to connect supplementary protectors and manual motor controllers. It has 9 pins and a total length of 176 mm, with a copper busbar material and polyamide insulation. It supports up to 80 A per phase at 600 V AC/DC with 18mm² cross-section and has a short-circuit withstand rating of 10 kA. It complies with UL508, UL1077, VDE0660 Part 100 and 502, VDE 0606, and VDE 0659 standards. The busbar is reversible for line/load connections and can be cut without voiding UL approval.
The Altech Busbar System is an innovative way to jumper up to 57 poles of Miniature Circuit Breakers.
Features:
| Altech Corp. | |
|---|---|
| Product Category | Busbars and Busways |
| Product Number | 3P18U3H/9 |
| Product Name | Three Phase Busbar with 1/2 Pole Spacing |
| Busbar Type | Single Conductor |