Altech Corp. 22 mm Twin Touch / Not marked, Illuminated Center 2ATL5LB F3P4-230

Description
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Twin Touch / Not marked UL Recognized
Request a Quote
Description
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Twin Touch / Not marked UL Recognized
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Altech 22 mm twin touch illuminated pushbutton is designed for control circuit applications with integrated LED pilot lighting. It features an IP65 and NEMA 4X/12 enclosure rating, operates within a temperature range of -25°C to +70°C, and uses self-wiping contacts with a rated thermal current of 10 A. Contact configuration supports AC15 at 4 A, 415 V AC and DC13 at 0.5 A, 110 V DC, with pilot duty ratings per CSA and UL508. LED modules consume a maximum of 10 mA at 220 VDC and have a service life of 100,000 hours at 25°C. Terminal capacity supports 0.5 mm² to 2.5 mm² conductors. The device meets IEC 60947-5-1, UL508, CSA C22.2 No. 14-95, and VDE0660 standards. Mechanical life exceeds 1 million operations.

Datasheet Summary
Powered by GS/AI

The Altech 22 mm twin touch illuminated pushbutton is designed for control circuit applications with integrated LED pilot lighting. It features an IP65 and NEMA 4X/12 enclosure rating, operates within a temperature range of -25°C to +70°C, and uses self-wiping contacts with a rated thermal current of 10 A. Contact configuration supports AC15 at 4 A, 415 V AC and DC13 at 0.5 A, 110 V DC, with pilot duty ratings per CSA and UL508. LED modules consume a maximum of 10 mA at 220 VDC and have a service life of 100,000 hours at 25°C. Terminal capacity supports 0.5 mm² to 2.5 mm² conductors. The device meets IEC 60947-5-1, UL508, CSA C22.2 No. 14-95, and VDE0660 standards. Mechanical life exceeds 1 million operations.

Suppliers

Company
Product
Description
Supplier Links
Flemington, NJ, USA
22 mm Twin Touch / Not marked, Illuminated Center
2ATL5LB F3P4-230
22 mm Twin Touch / Not marked, Illuminated Center 2ATL5LB F3P4-230
Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver. Features: 22 mm Twin Touch / Not marked UL Recognized

Altech 22 Push Buttons offer ideal cost-effective solutions for control circuits utilizing both direct and remote management applications. Ease of assembly has been engineered into the design; the only tool necessary for installation is a screwdriver.

Features:

  • 22 mm Twin Touch / Not marked
  • UL Recognized
Buy Now Datasheet

Technical Specifications

  Altech Corp.
Product Category Pilot Lights and Indicator Lights
Product Number 2ATL5LB F3P4-230
Product Name 22 mm Twin Touch / Not marked, Illuminated Center
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
Width 22 mm (0.8661 inch)
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illum. Metal Selector Switch 3PSR - 2ASL7LB-4-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
22 mm Plastic Pilot Light - 3PLBR6L-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
2 suppliers
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details